ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 50V, +75, -10%, SCREW; Capacitance:13000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H1032 |
| Product Name | Aluminum Electrolytic Capacitor 13000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 13000 microF |