Cornell Dubilier Aluminum Electrolytic Capacitor 13000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS133U040V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 40V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 40V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 13000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1808 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 13000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1808
Aluminum Electrolytic Capacitor 13000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1808
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 40V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 40V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1808
Product Name Aluminum Electrolytic Capacitor 13000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 13000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers