Cornell Dubilier Aluminum Electrolytic Capacitor 1.1F, 6.3V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS115U6R3X5R

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1.1F, 6.3V, +75, -10%, SCREW; Capacitance:1.1F; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1.1F, 6.3V, +75, -10%, SCREW; Capacitance:1.1F; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1.1F, 6.3V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1011 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1.1F, 6.3V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1011
Aluminum Electrolytic Capacitor 1.1F, 6.3V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1011
ALUMINUM ELECTROLYTIC CAPACITOR 1.1F, 6.3V, +75, -10%, SCREW; Capacitance:1.1F; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1.1F, 6.3V, +75, -10%, SCREW; Capacitance:1.1F; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1011
Product Name Aluminum Electrolytic Capacitor 1.1F, 6.3V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers