Cornell Dubilier Aluminum Electrolytic Capacitor 1F 7.5V +75, -10%, Screw; Capacitance Cornell Dubilier CGS105U7R5X5R

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1F 7.5V +75, -10%, SCREW; Capacitance:1F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1F 7.5V +75, -10%, SCREW; Capacitance:1F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1F 7.5V +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1005 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1F 7.5V +75, -10%, Screw; Capacitance Cornell Dubilier
62H1005
Aluminum Electrolytic Capacitor 1F 7.5V +75, -10%, Screw; Capacitance Cornell Dubilier 62H1005
ALUMINUM ELECTROLYTIC CAPACITOR 1F 7.5V +75, -10%, SCREW; Capacitance:1F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1F 7.5V +75, -10%, SCREW; Capacitance:1F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1005
Product Name Aluminum Electrolytic Capacitor 1F 7.5V +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details