Cornell Dubilier Aluminum Electrolytic Capacitor, 0.1F, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS104U025V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 25V, +75, -10%, SCREW; Capacitance:0.1F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 25V, +75, -10%, SCREW; Capacitance:0.1F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.1F, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1001 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.1F, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1001
Aluminum Electrolytic Capacitor, 0.1F, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1001
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 25V, +75, -10%, SCREW; Capacitance:0.1F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 25V, +75, -10%, SCREW; Capacitance:0.1F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1001
Product Name Aluminum Electrolytic Capacitor, 0.1F, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers