Cornell Dubilier Aluminum Electrolytic Capacitor 10000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier CGS103U150V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 150V, +75,-10%, SCREW; Capacitance:10000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 150V, +75,-10%, SCREW; Capacitance:10000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier - 62H1000 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier
62H1000
Aluminum Electrolytic Capacitor 10000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier 62H1000
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 150V, +75,-10%, SCREW; Capacitance:10000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 150V, +75,-10%, SCREW; Capacitance:10000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1000
Product Name Aluminum Electrolytic Capacitor 10000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details