ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 16V, +75, -10%, SCREW; Capacitance:10000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 69K1791 |
| Product Name | Aluminum Electrolytic Capacitor 10000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 10000 microF |