Cornell Dubilier Aluminum Electrolytic Capacitor 1000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS102T350R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 350V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.111ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 350V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.111ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 81C7700 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
81C7700
Aluminum Electrolytic Capacitor 1000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 81C7700
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 350V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.111ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 350V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.111ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81C7700
Product Name Aluminum Electrolytic Capacitor 1000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details