Cornell Dubilier Aluminum Electrolytic Capacitor 1000Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS102T200U4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 200V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 200V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1000Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 73C1148 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
73C1148
Aluminum Electrolytic Capacitor 1000Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 73C1148
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 200V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 200V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73C1148
Product Name Aluminum Electrolytic Capacitor 1000Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers