Cornell Dubilier Aluminum Electrolytic Capacitor 5700Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR572U040R2L3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5700UF, 40V, +75, -10%, SCREW; Capacitance:5700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5700UF, 40V, +75, -10%, SCREW; Capacitance:5700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5700Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 74C0690 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5700Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
74C0690
Aluminum Electrolytic Capacitor 5700Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 74C0690
ALUMINUM ELECTROLYTIC CAPACITOR 5700UF, 40V, +75, -10%, SCREW; Capacitance:5700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5700UF, 40V, +75, -10%, SCREW; Capacitance:5700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74C0690
Product Name Aluminum Electrolytic Capacitor 5700Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 5700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details