Cornell Dubilier Aluminum Electrolytic Capacitor 27000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR273U050W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 50V, +75, -10%, SCREW; Capacitance:27000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.006ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 50V, +75, -10%, SCREW; Capacitance:27000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.006ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 27000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 13F3729 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 27000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
13F3729
Aluminum Electrolytic Capacitor 27000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 13F3729
ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 50V, +75, -10%, SCREW; Capacitance:27000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.006ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 50V, +75, -10%, SCREW; Capacitance:27000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.006ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13F3729
Product Name Aluminum Electrolytic Capacitor 27000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 27000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers