Cornell Dubilier Aluminum Electrolytic Capacitor 24000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR243U010R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 10V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 10V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 24000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H0989 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 24000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H0989
Aluminum Electrolytic Capacitor 24000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H0989
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 10V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 10V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0989
Product Name Aluminum Electrolytic Capacitor 24000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 24000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers