ALUMINUM ELECTROLYTIC CAPACITOR 6300UF, 28V, 20%, SCREW; Capacitance:6300µF; Voltage(DC):28V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27C1304 |
| Product Name | Aluminum Electrolytic Capacitor 6300Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |