Cornell Dubilier Aluminum Electrolytic Capacitor 4600Uf, 45V, 20%, Screw; Capacitance Cornell Dubilier CGO462M045L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 45V, 20%, SCREW; Capacitance:4600µF; Voltage(DC):45V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 45V, 20%, SCREW; Capacitance:4600µF; Voltage(DC):45V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4600Uf, 45V, 20%, Screw; Capacitance Cornell Dubilier - 62H0977 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4600Uf, 45V, 20%, Screw; Capacitance Cornell Dubilier
62H0977
Aluminum Electrolytic Capacitor 4600Uf, 45V, 20%, Screw; Capacitance Cornell Dubilier 62H0977
ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 45V, 20%, SCREW; Capacitance:4600µF; Voltage(DC):45V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 45V, 20%, SCREW; Capacitance:4600µF; Voltage(DC):45V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0977
Product Name Aluminum Electrolytic Capacitor 4600Uf, 45V, 20%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details