Cornell Dubilier Aluminum Electrolytic Capacitor 39000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier CGO393M7R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 7.5V, 20%, SCREW; Capacitance:39000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 7.5V, 20%, SCREW; Capacitance:39000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 39000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier - 98F7601 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 39000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier
98F7601
Aluminum Electrolytic Capacitor 39000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier 98F7601
ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 7.5V, 20%, SCREW; Capacitance:39000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 7.5V, 20%, SCREW; Capacitance:39000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98F7601
Product Name Aluminum Electrolytic Capacitor 39000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details