Cornell Dubilier Aluminum Electrolytic Capacitor 3800Uf, 45V, 20%, Screw; Capacitance Cornell Dubilier CGO382M045L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 45V, 20%, SCREW; Capacitance:3800µF; Voltage(DC):45V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 45V, 20%, SCREW; Capacitance:3800µF; Voltage(DC):45V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3800Uf, 45V, 20%, Screw; Capacitance Cornell Dubilier - 07C9690 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3800Uf, 45V, 20%, Screw; Capacitance Cornell Dubilier
07C9690
Aluminum Electrolytic Capacitor 3800Uf, 45V, 20%, Screw; Capacitance Cornell Dubilier 07C9690
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 45V, 20%, SCREW; Capacitance:3800µF; Voltage(DC):45V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 45V, 20%, SCREW; Capacitance:3800µF; Voltage(DC):45V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9690
Product Name Aluminum Electrolytic Capacitor 3800Uf, 45V, 20%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers