Cornell Dubilier Aluminum Electrolytic Capacitor 21000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier CGO213M7R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 7.5V, 20%, SCREW; Capacitance:21000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 7.5V, 20%, SCREW; Capacitance:21000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 21000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier - 07C9689 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 21000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier
07C9689
Aluminum Electrolytic Capacitor 21000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier 07C9689
ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 7.5V, 20%, SCREW; Capacitance:21000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 7.5V, 20%, SCREW; Capacitance:21000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9689
Product Name Aluminum Electrolytic Capacitor 21000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers