Cornell Dubilier Aluminum Electrolytic Capacitor 15000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier CGO153M7R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 7.5V, 20%, SCREW; Capacitance:15000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 7.5V, 20%, SCREW; Capacitance:15000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 15000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier - 94F3728 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier
94F3728
Aluminum Electrolytic Capacitor 15000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier 94F3728
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 7.5V, 20%, SCREW; Capacitance:15000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 7.5V, 20%, SCREW; Capacitance:15000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94F3728
Product Name Aluminum Electrolytic Capacitor 15000Uf, 7.5V, 20%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details