ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 20V, 20%, SCREW; Capacitance:12000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H0966 |
| Product Name | Aluminum Electrolytic Capacitor 12000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |