Cornell Dubilier Aluminum Electrolytic Capacitor 7800Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGH782T350X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 350V, +50%,-10%, SCREW; Capacitance:7800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0256ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 350V, +50%,-10%, SCREW; Capacitance:7800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0256ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 7800Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H0962 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7800Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H0962
Aluminum Electrolytic Capacitor 7800Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H0962
ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 350V, +50%,-10%, SCREW; Capacitance:7800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0256ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 350V, +50%,-10%, SCREW; Capacitance:7800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0256ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0962
Product Name Aluminum Electrolytic Capacitor 7800Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 7800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details