Cornell Dubilier Aluminum Electrolytic Capacitor 520Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGH521T500V2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 520UF, 500V, +50%, -10%, SCREW; Capacitance:520µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 520UF, 500V, +50%, -10%, SCREW; Capacitance:520µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 520Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H0958 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 520Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H0958
Aluminum Electrolytic Capacitor 520Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H0958
ALUMINUM ELECTROLYTIC CAPACITOR 520UF, 500V, +50%, -10%, SCREW; Capacitance:520µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 520UF, 500V, +50%, -10%, SCREW; Capacitance:520µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0958
Product Name Aluminum Electrolytic Capacitor 520Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 520 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers