Cornell Dubilier Aluminum Electrolytic Capacitor 45000Uf, 75V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGH453T075X5L3PD

Description
ALUMINUM ELECTROLYTIC CAPACITOR 45000UF, 75V, +50%,-10%, SCREW; Capacitance:45000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 45000UF, 75V, +50%,-10%, SCREW; Capacitance:45000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor with a capacitance of 45000 µF and a voltage rating of 75V features a tolerance of +50% to -10%. It is designed with screw terminals for secure connections. This capacitor is suitable for applications requiring high capacitance and reliability, particularly in environments with temperatures up to 85 °C. The product is RoHS compliant, ensuring it meets environmental standards. Its specifications indicate a lifetime rating of 2000 hours at 85 °C, making it a viable option for long-term use in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor with a capacitance of 45000 µF and a voltage rating of 75V features a tolerance of +50% to -10%. It is designed with screw terminals for secure connections. This capacitor is suitable for applications requiring high capacitance and reliability, particularly in environments with temperatures up to 85 °C. The product is RoHS compliant, ensuring it meets environmental standards. Its specifications indicate a lifetime rating of 2000 hours at 85 °C, making it a viable option for long-term use in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 45000Uf, 75V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 57J3799 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 45000Uf, 75V, +50%,-10%, Screw; Capacitance Cornell Dubilier
57J3799
Aluminum Electrolytic Capacitor 45000Uf, 75V, +50%,-10%, Screw; Capacitance Cornell Dubilier 57J3799
ALUMINUM ELECTROLYTIC CAPACITOR 45000UF, 75V, +50%,-10%, SCREW; Capacitance:45000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 45000UF, 75V, +50%,-10%, SCREW; Capacitance:45000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57J3799
Product Name Aluminum Electrolytic Capacitor 45000Uf, 75V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 45000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers