ALUMINUM ELECTROLYTIC CAPACITOR 4300UF, 350V, +50%,-10%, SCREW; Capacitance:4300µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0435ohmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H0956 |
| Product Name | Aluminum Electrolytic Capacitor 4300Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 4300 microF |