Cornell Dubilier Aluminum Electrolytic Capacitor 4100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGH412T500X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 500V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0678ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 500V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0678ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H0955 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H0955
Aluminum Electrolytic Capacitor 4100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H0955
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 500V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0678ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 500V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0678ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0955
Product Name Aluminum Electrolytic Capacitor 4100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 4100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers