Cornell Dubilier Aluminum Electrolytic Capacitor 4100Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGH412T350W4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 350V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0386ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 350V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0386ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4100Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H0954 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4100Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H0954
Aluminum Electrolytic Capacitor 4100Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H0954
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 350V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0386ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 350V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0386ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0954
Product Name Aluminum Electrolytic Capacitor 4100Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 4100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details