Cornell Dubilier Aluminum Electrolytic Capacitor 2700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGH272T500W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 500V, +50%,-10%, SCREW; Capacitance:2700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0939ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 500V, +50%,-10%, SCREW; Capacitance:2700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0939ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H0948 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H0948
Aluminum Electrolytic Capacitor 2700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H0948
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 500V, +50%,-10%, SCREW; Capacitance:2700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0939ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 500V, +50%,-10%, SCREW; Capacitance:2700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0939ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0948
Product Name Aluminum Electrolytic Capacitor 2700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details