Cornell Dubilier Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGH242T450W4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:40.1ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:40.1ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 95F3399 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
95F3399
Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 95F3399
ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:40.1ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:40.1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3399
Product Name Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details