Cornell Dubilier Aluminum Electrolytic Capacitor, 6500Uf, 50V; Capacitance Cornell Dubilier CG652U050V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6500UF, 50V; Capacitance:6500µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.017ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6500UF, 50V; Capacitance:6500µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.017ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 6500Uf, 50V; Capacitance Cornell Dubilier - 75M9573 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6500Uf, 50V; Capacitance Cornell Dubilier
75M9573
Aluminum Electrolytic Capacitor, 6500Uf, 50V; Capacitance Cornell Dubilier 75M9573
ALUMINUM ELECTROLYTIC CAPACITOR, 6500UF, 50V; Capacitance:6500µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.017ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6500UF, 50V; Capacitance:6500µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.017ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M9573
Product Name Aluminum Electrolytic Capacitor, 6500Uf, 50V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers