Cornell Dubilier Aluminum Electrolytic Capacitor 5600Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier CG562U150X3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 150V, +75, -10%, SCREW; Capacitance:5600µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.014ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 150V, +75, -10%, SCREW; Capacitance:5600µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.014ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5600Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier - 26M8253 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5600Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
26M8253
Aluminum Electrolytic Capacitor 5600Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier 26M8253
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 150V, +75, -10%, SCREW; Capacitance:5600µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.014ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 150V, +75, -10%, SCREW; Capacitance:5600µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.014ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M8253
Product Name Aluminum Electrolytic Capacitor 5600Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details