Cornell Dubilier Aluminum Electrolytic Capacitor 4900Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CG492U075V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 75V, +75, -10%, SCREW; Capacitance:4900µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 75V, +75, -10%, SCREW; Capacitance:4900µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4900Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1302 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4900Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1302
Aluminum Electrolytic Capacitor 4900Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1302
ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 75V, +75, -10%, SCREW; Capacitance:4900µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 75V, +75, -10%, SCREW; Capacitance:4900µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1302
Product Name Aluminum Electrolytic Capacitor 4900Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers