ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 150V, +75, -10%, SCREW; Capacitance:4200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 49H8383 |
| Product Name | Aluminum Electrolytic Capacitor 4200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4200 microF |