Cornell Dubilier Aluminum Electrolytic Capacitor 3500Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CG352U050V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 50V, +75, -10%, SCREW; Capacitance:3500µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 50V, +75, -10%, SCREW; Capacitance:3500µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3500Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 94C4381 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3500Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
94C4381
Aluminum Electrolytic Capacitor 3500Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 94C4381
ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 50V, +75, -10%, SCREW; Capacitance:3500µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 50V, +75, -10%, SCREW; Capacitance:3500µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94C4381
Product Name Aluminum Electrolytic Capacitor 3500Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers