Cornell Dubilier Aluminum Electrolytic Capacitor 3300Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CG332U075V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 75V, +75, -10%, SCREW; Capacitance:3300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 75V, +75, -10%, SCREW; Capacitance:3300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3300Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 07C9767 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
07C9767
Aluminum Electrolytic Capacitor 3300Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 07C9767
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 75V, +75, -10%, SCREW; Capacitance:3300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 75V, +75, -10%, SCREW; Capacitance:3300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9767
Product Name Aluminum Electrolytic Capacitor 3300Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details