Cornell Dubilier Aluminum Electrolytic Capacitor 3000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CG302T250X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 250V, +50%,-10%, SCREW; Capacitance:3000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.02ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 250V, +50%,-10%, SCREW; Capacitance:3000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.02ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 22C6772 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
22C6772
Aluminum Electrolytic Capacitor 3000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 22C6772
ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 250V, +50%,-10%, SCREW; Capacitance:3000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.02ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 250V, +50%,-10%, SCREW; Capacitance:3000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.02ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22C6772
Product Name Aluminum Electrolytic Capacitor 3000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details