Cornell Dubilier Aluminum Electrolytic Capacitor 2450Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CG24517200X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2450UF, 200V, +50%,-10%, SCREW; Capacitance:2450µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2450UF, 200V, +50%,-10%, SCREW; Capacitance:2450µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2450Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 85C5153 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2450Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
85C5153
Aluminum Electrolytic Capacitor 2450Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 85C5153
ALUMINUM ELECTROLYTIC CAPACITOR 2450UF, 200V, +50%,-10%, SCREW; Capacitance:2450µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2450UF, 200V, +50%,-10%, SCREW; Capacitance:2450µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85C5153
Product Name Aluminum Electrolytic Capacitor 2450Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2450 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers