Cornell Dubilier Aluminum Electrolytic Capacitor 21000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CG213U016U3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 16V, +75, -10%, SCREW; Capacitance:21000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.012ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 16V, +75, -10%, SCREW; Capacitance:21000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.012ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 21000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1294 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 21000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1294
Aluminum Electrolytic Capacitor 21000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1294
ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 16V, +75, -10%, SCREW; Capacitance:21000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.012ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 16V, +75, -10%, SCREW; Capacitance:21000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.012ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1294
Product Name Aluminum Electrolytic Capacitor 21000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 21000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details