Cornell Dubilier Aluminum Electrolytic Capacitor 20000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CG203U025V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 25V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.019ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 25V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.019ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 02C6574 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
02C6574
Aluminum Electrolytic Capacitor 20000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 02C6574
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 25V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.019ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 25V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.019ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02C6574
Product Name Aluminum Electrolytic Capacitor 20000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 20000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers