Cornell Dubilier Aluminum Electrolytic Capacitor 1650Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CG1651T200W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1650UF, 200V, +50%,-10%, SCREW; Capacitance:1650µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.05ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1650UF, 200V, +50%,-10%, SCREW; Capacitance:1650µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.05ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1650Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 96B4002 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1650Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
96B4002
Aluminum Electrolytic Capacitor 1650Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 96B4002
ALUMINUM ELECTROLYTIC CAPACITOR 1650UF, 200V, +50%,-10%, SCREW; Capacitance:1650µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.05ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1650UF, 200V, +50%,-10%, SCREW; Capacitance:1650µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.05ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96B4002
Product Name Aluminum Electrolytic Capacitor 1650Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1650 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers