Cornell Dubilier Aluminum Electrolytic Capacitor 13000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CG133U025V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.024ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.024ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 13000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 29C7092 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 13000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
29C7092
Aluminum Electrolytic Capacitor 13000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 29C7092
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.024ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.024ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29C7092
Product Name Aluminum Electrolytic Capacitor 13000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 13000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details