Cornell Dubilier Aluminum Electrolytic Capacitor 110Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier CG111T450R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 110UF, 450V, +50%, -10%, SCREW; Capacitance:110µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 110UF, 450V, +50%, -10%, SCREW; Capacitance:110µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 110Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 85C1128 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 110Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
85C1128
Aluminum Electrolytic Capacitor 110Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 85C1128
ALUMINUM ELECTROLYTIC CAPACITOR 110UF, 450V, +50%, -10%, SCREW; Capacitance:110µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 110UF, 450V, +50%, -10%, SCREW; Capacitance:110µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85C1128
Product Name Aluminum Electrolytic Capacitor 110Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 110 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details