Cornell Dubilier Ceramic Capacitor 5Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Cornell Dubilier CEC050C

Description
CERAMIC CAPACITOR 5PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:5pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 5PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:5pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Cornell Dubilier - 06C0334 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Cornell Dubilier
06C0334
Ceramic Capacitor 5Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Cornell Dubilier 06C0334
CERAMIC CAPACITOR 5PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:5pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 5PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:5pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06C0334
Product Name Ceramic Capacitor 5Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details