Cornell Dubilier Silver Mica Capacitor 750Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FJ751JO3

Description
SILVER MICA CAPACITOR 750PF, 2KV, 5%, RADIAL; Capacitance:750pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 750PF, 2KV, 5%, RADIAL; Capacitance:750pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 750Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier - 89H9118 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 750Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier
89H9118
Silver Mica Capacitor 750Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier 89H9118
SILVER MICA CAPACITOR 750PF, 2KV, 5%, RADIAL; Capacitance:750pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 750PF, 2KV, 5%, RADIAL; Capacitance:750pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV30FJ751JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FJ751JO3
Mica and PTFE Capacitors CDV30FJ751JO3
MICA

MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 89H9118 CDV30FJ751JO3
Product Name Silver Mica Capacitor 750Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Capacitance Range 7.50E-4 microF 7.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers