Cornell Dubilier Mica and PTFE Capacitors CDV30FJ332JO3

Description
CAP MICA 3300PF 5% 2000V RADIAL
Datasheet
Description
CAP MICA 3300PF 5% 2000V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FJ332JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FJ332JO3
Mica and PTFE Capacitors CDV30FJ332JO3
CAP MICA 3300PF 5% 2000V RADIAL

CAP MICA 3300PF 5% 2000V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 3300Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier - 81H4596 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3300Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier
81H4596
Silver Mica Capacitor 3300Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier 81H4596
SILVER MICA CAPACITOR 3300PF, 2KV, 5%, RADIAL; Capacitance:3300pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 3300PF, 2KV, 5%, RADIAL; Capacitance:3300pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FJ332JO3 81H4596
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 3300Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details