Cornell Dubilier Silver Mica Capacitor 270Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FJ271JO3

Description
SILVER MICA CAPACITOR 270PF, 2KV, 5%, RADIAL; Capacitance:270pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 270PF, 2KV, 5%, RADIAL; Capacitance:270pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 270Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier - 98H2391 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 270Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier
98H2391
Silver Mica Capacitor 270Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier 98H2391
SILVER MICA CAPACITOR 270PF, 2KV, 5%, RADIAL; Capacitance:270pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 270PF, 2KV, 5%, RADIAL; Capacitance:270pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV30FJ271JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FJ271JO3
Mica and PTFE Capacitors CDV30FJ271JO3
CAP MICA 270PF 5% 2000V RADIAL

CAP MICA 270PF 5% 2000V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 98H2391 CDV30FJ271JO3
Product Name Silver Mica Capacitor 270Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details