Cornell Dubilier Silver Mica Capacitor 7500Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FH752JO3

Description
SILVER MICA CAPACITOR 7500PF, 1.5KV, 5%, RADIAL; Capacitance:7500pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 7500PF, 1.5KV, 5%, RADIAL; Capacitance:7500pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 7500Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 97H9257 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 7500Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
97H9257
Silver Mica Capacitor 7500Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier 97H9257
SILVER MICA CAPACITOR 7500PF, 1.5KV, 5%, RADIAL; Capacitance:7500pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 7500PF, 1.5KV, 5%, RADIAL; Capacitance:7500pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV30FH752JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FH752JO3
Mica and PTFE Capacitors CDV30FH752JO3
MICA

MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 97H9257 CDV30FH752JO3
Product Name Silver Mica Capacitor 7500Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Capacitance Range 0.0075 microF 0.0075 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers