Cornell Dubilier Mica and PTFE Capacitors CDV30FH682JO3

Description
CAP MICA 6800PF 5% 1500V RADIAL
Datasheet
Description
CAP MICA 6800PF 5% 1500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FH682JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FH682JO3
Mica and PTFE Capacitors CDV30FH682JO3
CAP MICA 6800PF 5% 1500V RADIAL

CAP MICA 6800PF 5% 1500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 6800Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 87H8796 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 6800Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
87H8796
Silver Mica Capacitor 6800Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier 87H8796
SILVER MICA CAPACITOR 6800PF, 1.5KV, 5%, RADIAL; Capacitance:6800pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 6800PF, 1.5KV, 5%, RADIAL; Capacitance:6800pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FH682JO3 87H8796
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 6800Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details