Cornell Dubilier Mica and PTFE Capacitors CDV30FH511JO3

Description
MICA
Datasheet
Description
MICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FH511JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FH511JO3
Mica and PTFE Capacitors CDV30FH511JO3
MICA

MICA

Supplier's Site Datasheet
Silver Mica Capacitor 510Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 92H7530 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 510Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
92H7530
Silver Mica Capacitor 510Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier 92H7530
SILVER MICA CAPACITOR 510PF, 1.5KV, 5%, RADIAL; Capacitance:510pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 510PF, 1.5KV, 5%, RADIAL; Capacitance:510pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FH511JO3 92H7530
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 510Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.10E-4 microF 5.10E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers