Cornell Dubilier Mica and PTFE Capacitors CDV30FH472JO3

Description
CAP MICA 4700PF 5% 1500V RADIAL
Datasheet
Description
CAP MICA 4700PF 5% 1500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FH472JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FH472JO3
Mica and PTFE Capacitors CDV30FH472JO3
CAP MICA 4700PF 5% 1500V RADIAL

CAP MICA 4700PF 5% 1500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 4700Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 89C2683 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 4700Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
89C2683
Silver Mica Capacitor 4700Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier 89C2683
SILVER MICA CAPACITOR 4700PF, 1.5KV, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 4700PF, 1.5KV, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FH472JO3 89C2683
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 4700Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers