Cornell Dubilier Mica and PTFE Capacitors CDV30FH332JO3

Description
CAP MICA 3300PF 5% 1500V RADIAL
Datasheet
Description
CAP MICA 3300PF 5% 1500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FH332JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FH332JO3
Mica and PTFE Capacitors CDV30FH332JO3
CAP MICA 3300PF 5% 1500V RADIAL

CAP MICA 3300PF 5% 1500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 3300Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 29H3399 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3300Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
29H3399
Silver Mica Capacitor 3300Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier 29H3399
SILVER MICA CAPACITOR 3300PF, 1.5KV, 5%, RADIAL; Capacitance:3300pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 3300PF, 1.5KV, 5%, RADIAL; Capacitance:3300pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FH332JO3 29H3399
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 3300Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details