CAP MICA 1200PF 5% 1500V RADIAL
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV30FH122JO3F |
| Product Name | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |